EN
  • EN
  • DE

MAX942MSA/PR+

Part No MAX942MSA/PR+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 2mV @ 5.5V
Current - Input Bias (Max) 0.4µA @ 5.5V
Current - Output (Typ) -
Current - Quiescent (Max) 600µA
CMRR, PSRR (Typ) 36.06dB CMRR, 36.06dB PSRR
Propagation Delay (Max) 200ns
Hysteresis -
Temperature Range - Operating -55°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MAX942
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354159-MAX942MSA/PR+
Ultra Librarian 3D Model Ultra Librarian MAX942MSA/PR+ CAD Model

Description

MAX942MSA/PR+ Precision, Low-Power, High-Speed Dual Comparators

The MAX942MSA/PR+ is a high-performance device from Maxim Integrated, designed to offer precision voltage comparison with high-speed operation and low power consumption. This integrated circuit is part of a family of dual comparators that are ideal for a wide range of applications, including battery-powered equipment, threshold detection, and portable devices.

Key Features

  • High Speed: The MAX942MSA/PR+ boasts a fast propagation delay, making it suitable for high-frequency or time-critical applications.
  • Low Power Consumption: It operates with low power, which extends the battery life of portable devices and reduces power costs for always-on systems.
  • Precision Operation: With its precise voltage comparison capabilities, the MAX942MSA/PR+ ensures accurate monitoring and control in your circuits.
  • Wide Supply Voltage Range: It can operate across a broad range of supply voltages, adding to its versatility in different system designs.
  • Internal Hysteresis: The built-in hysteresis feature enhances noise immunity and prevents false triggering, ensuring stable operation.

Applications

The MAX942MSA/PR+ is suitable for a variety of applications, such as:

  • Battery-powered devices
  • Zero-crossing detectors
  • Window comparators
  • High-speed signal processing
  • Sampling circuits
  • Communication systems

Package and Quality

The MAX942MSA/PR+ comes in a compact SOIC-8 package, which is conducive to space-constrained designs. Maxim Integrated ensures high-quality standards, and this product is manufactured to deliver consistent performance and reliability.

Conclusion

Overall, the MAX942MSA/PR+ from Maxim Integrated stands out as a reliable and efficient solution for applications requiring precise voltage comparison and high-speed operation. Its low-power design and built-in features make it an excellent choice for engineers looking to enhance their electronic systems' performance.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Lowest to $7.0051
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess