EN
  • EN
  • DE

BA2903HFVM-CTR

Part No BA2903HFVM-CTR
Manufacturer Rohm Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel package
Number of Elements 2
Output Type Open Collector
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 5V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 1mA
Operating Temperature Range -40°C ~ 125°C
Package 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 769658-BA2903HFVM-CTR
Popularity Medium
Supply and Demand Status Balance
Family Name BA2903
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BA2903HFVM-CTR CAD Model

Description

The Rohm Semiconductor BA2903HFVM-CTR is a dual supply voltage integrated circuit with eight-VSSOP and eight-MSOP packaging.

    You May Also Be Interested in

    Linear Technology
    IC COMPARATOR 4 W/VOLT REF 16SO
    Lowest to $7.0016
    Maxim Integrated
    INTEGRATED CIRCUIT / Comparator
    Lowest to $3.0261
    Maxim Integrated
    IC COMPARATOR 1 W/VOLT REF SOT23
    Lowest to $5.6306
    Rochester Electronics
    93S46DM
    Need more? Email Us
    Maxim Integrated
    IC COMPARATOR 2 GEN PUR 16DIP
    Lowest to $9.0097
    Harris Corporation
    MAGNITUDE COMPARATOR
    Lowest to $5.7219
    Texas Instruments
    DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
    Lowest to $1.0909
    Analog Devices Inc.
    IC COMPARATOR 4 GEN PUR 14SOIC
    Lowest to $6.0510
    Texas Instruments
    LM193JAN LOW POWER LOW OFFSET VO / Comparator
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.2271
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    95+ $0.6408 $60.8760
    220+ $0.5259 $115.6980
    345+ $0.5094 $175.7430
    470+ $0.4930 $231.7100
    610+ $0.4766 $290.7260
    815+ $0.4273 $348.2495
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,760 pieces
    MOQ: 95 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess