EN
  • EN
  • DE
  • IT

TLV5618AMJGB

Part No TLV5618AMJGB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 2.5 us Dual DAC, Serial Input, Programmable Settling Time, M temperature 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Popularity Medium
Supply and Demand Status Limited
Manufacturer Texas Instruments
Categories Data Acquisition - ADCs/DACs - Special Purpose
Win Source Part Number 1231364-TLV5618AMJGB
Width 6.67 mm
Thickness 4.57 mm
Spurious-free dynamic range (SFDR) 72 dB
Signal to Noise Ratio (SNR) 76 dB
Settling Time 3 µs
Schedule B 8542390000
RoHS Compliant
Resolution 1.5 B
Power Consumption 1.8 mW
Output Type Voltage
Number of Pins 8
Number of DAC Channels 2
Min Operating Temperature -55 °C
Max Operating Temperature 125 °C
Length 9.6 mm
Lead Free Contains Lead
Interface SPI
Integral Nonlinearity (INL) 4 LSB
Height 5.08 mm
Differential Nonlinearity 1 LSB
Case / Package CDIP
Ultra Librarian 3D Model Ultra Librarian TLV5618AMJGB CAD Model

Description

The TLV5618AMJGB from Texas Instruments is a high-performance, dual 12-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability. It is designed to meet the demanding requirements of industrial, communication, and data-acquisition systems. This precision DAC features a flexible serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards.

Key Features:

  • Resolution: 12-bit resolution provides fine granularity, ensuring precise analog output levels for sensitive applications.
  • Output Range: Programmable output ranges allow for versatility in different applications and system requirements.
  • Settling Time: Fast settling time ensures quick response to command changes, which is critical for real-time applications.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for battery-powered and power-sensitive applications.
  • Monotonicity: Guaranteed monotonic over the entire operating temperature range, ensuring reliable and predictable output.
  • Power-On Reset: The DAC outputs are powered up at zero scale, and it can be cleared to mid-scale through software.
  • Flexible Reference Inputs: Accepts a wide range of reference voltages, accommodating various input signals.
  • Package: Supplied in a compact, hermetically sealed ceramic package that provides robust protection against harsh environmental conditions.

Applications:

The TLV5618AMJGB is suitable for a broad spectrum of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Portable Instrumentation
  • Test Equipment

With its combination of performance, power efficiency, and flexibility, the TLV5618AMJGB is an excellent choice for designers looking to improve the accuracy and response time of their analog output systems. Its robust packaging and reliable operation over a wide temperature range make it particularly well-suited for industrial environments and applications where precision is paramount.

You May Also Be Interested in

Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.3956 $235.3956
2+ $211.0443 $422.0886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess