EN
  • EN
  • DE

SM15T24AY

Part No SM15T24AY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20.5VWM 42.8VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM15TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SM15T24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10788-2, 497-10788-1, 497-10788-6, -497-10788-6, -497-10788-1, -497-10788-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934053-SM15T24AY
Ultra Librarian 3D Model Ultra Librarian SM15T24AY CAD Model

Description

The SM15T24AY is a high-performance transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This robust component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and the switching of inductive loads.

Key Features

  • Stand-off Voltage: The SM15T24AY has a stand-off voltage of 24V, making it suitable for a wide range of applications that require protection against high transient voltages.
  • Peak Pulse Power Dissipation: With a peak pulse power dissipation of 1500W (10/1000μs surge), this TVS diode can handle significant power surges, ensuring the protection of the circuitry it is connected to.
  • Clamping Voltage: It features a low clamping voltage, which is the maximum voltage the device will allow through after a surge event. This characteristic ensures minimal impact on the protected component after a voltage spike.
  • Package: The SM15T24AY comes in a molded plastic over glass passivated junction in a DO-214AB (SMC) package. This package offers a compact footprint and is suitable for high-density circuit board designs.
  • Compliance: It complies with IEC 61000-4-2 and IEC 61000-4-4 standards, which are related to electrostatic discharge (ESD) and electrical fast transient (EFT) immunity, respectively.
  • Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications

The SM15T24AY is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial applications
  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Voltage regulation modules

Conclusion

STMicroelectronics' SM15T24AY is an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Its ability to withstand high-energy transients, coupled with its compliance with international standards, makes it a go-to component for surge protection in a broad array of applications.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0094 $50.2350
61+ $1.6487 $100.5707
94+ $1.5972 $150.1368
130+ $1.5457 $200.9410
168+ $1.4942 $251.0256
224+ $1.3396 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,588 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess