EN
  • EN
  • DE

TPD2E1B06DRLR

Part No TPD2E1B06DRLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description DUAL CHANNEL HIGH SPEED ESD PROTECTION DEVICE | TVS DIODE 5.5V 15V 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Bidirectional Channels 2
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 7V
Voltage - Clamping (Maximum) at Ipp 15V
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 35W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package 6-SOT
Family Part Number TPD2E1B06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712689-TPD2E1B06DRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E1B06DRLR CAD Model

Description

TPD2E1B06DRLR - ESD Protection Device by Texas Instruments

The TPD2E1B06DRLR is a state-of-the-art ESD protection device manufactured by Texas Instruments, designed to safeguard high-speed interfaces from electrostatic discharge damages. This compact and efficient solution is housed in a tiny 3-pin SOT (small outline transistor) package, making it an ideal choice for space-constrained applications.

Key Features:

  • ESD Protection: The TPD2E1B06DRLR offers robust ESD protection for electronic equipment, capable of withstanding ESD strikes up to ±10 kV contact discharge and ±20 kV air-gap discharge, as per the IEC 61000-4-2 international standard.
  • Low Capacitance: With a low loading capacitance of 1.5 pF (typical), it is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Low Leakage Current: It features a low leakage current of 0.1 µA (maximum) at 5.5 V, which helps to preserve battery life in portable devices by minimizing power consumption when idle.
  • Wide Operating Range: The device operates over a wide voltage range from 0.9 V to 5.5 V, making it versatile for various applications, including USB 2.0, HDMI, and other high-speed data interfaces.
  • Bi-Directional Protection: It provides bi-directional ESD protection, ensuring that both lines connected to the device are secured against ESD events, regardless of the polarity.

Applications:

  • Consumer Electronics: Smartphones, Tablets, PCs, and TVs
  • Communication Systems: Network Ports, USB Interfaces
  • Audio/Video Equipment: HDMI Ports, Digital Cameras
  • Portable Devices: Wearables, E-Readers
  • Other High-Speed Data Line Applications

The TPD2E1B06DRLR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their products by incorporating robust ESD protection. Its small form factor, combined with its high performance and reliability, makes it a preferred choice among industry professionals for protecting sensitive electronic components against the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2806 $50.5080
435+ $0.2303 $100.1805
675+ $0.2231 $150.5925
930+ $0.2159 $200.7870
1,200+ $0.2087 $250.4400
1,605+ $0.1871 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,810 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess