EN
  • EN
  • DE

P6SMB13CAT3G

Part No P6SMB13CAT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 11.1VWM 18.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 11.1V
Minimum Breakdown Voltage 12.4V
Max Clamping Voltage 18.2V
Peak Pulse Current(Ippm) 33A
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 740pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1085904-P6SMB13CAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P6SMB13CAT3G CAD Model

Description

ON Semiconductor P6SMB13CAT3G - TVS Diode

The P6SMB13CAT3G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode series is ideal for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, industrial devices, and telecommunication systems.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 13V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: With a peak pulse power dissipation of 600 Watts at 10/1000 µs waveform, it ensures effective protection for sensitive components against high power surges.
  • Fast Response Time: The diode's fast response time to transient over-voltage ensures that the protected components remain safe from the rapid onset of voltage spikes.
  • Low Incremental Surge Resistance: Its low incremental surge resistance provides improved performance and reliability during surge events.
  • Operating Temperature Range: The P6SMB13CAT3G operates within a temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions.
  • Package: It comes in a SMB package, which is compact and suitable for automated assembly processes.
  • Compliance: This TVS diode is RoHS compliant and halogen-free, ensuring that it meets current environmental standards for electronic components.

Applications

The P6SMB13CAT3G TVS diode is used in a variety of applications where transient voltage protection is critical. These include:

  • Consumer Electronics (e.g., PCs, TVs, and mobile phones)
  • Industrial Systems (e.g., control systems, sensors, and heavy machinery)
  • Telecommunication Devices (e.g., base stations, networking equipment)
  • Portable Devices (e.g., handheld electronics)
  • Power Supply Protection (e.g., power lines, transformers)

With its combination of features, the P6SMB13CAT3G provides reliable and efficient protection for electronic circuits, ensuring long-term stability and performance of electronic systems.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess