EN
  • EN
  • DE

P80C51BH

Part No P80C51BH
Manufacturer Intel
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Win Source Part Number 343305-P80C51BH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C51BH CAD Model

Description

The Intel P80C51BH is a high-performance 8-bit microcontroller belonging to the MCS-51 family. This microcontroller is designed for a wide range of control applications requiring robust processing capabilities and versatile peripheral interfaces. It is based on a well-established architecture, making it a popular choice for embedded systems development.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer Electronics: Found in appliances, remote controls, and various home automation devices.
  • Automotive Electronics: Utilized in vehicle control systems, dashboard displays, and engine management.
  • Instrumentation: Incorporated in test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Communication Systems: Implemented in modems, network interfaces, and embedded communication controllers.

Features

  • 8-Bit CPU: Offers a balance of performance and simplicity for control-oriented tasks.
  • 4 KB On-Chip ROM/EPROM: Provides program storage, allowing for stand-alone operation without external memory.
  • 128 Bytes of RAM: Serves as working memory for data storage and manipulation during program execution.
  • Four 8-Bit I/O Ports: Enables interfacing with a wide variety of external devices and sensors.
  • Two 16-Bit Timer/Counters: Facilitates timing, counting, and pulse width modulation (PWM) functions.
  • Full Duplex Serial Port: Supports asynchronous communication with other devices.
  • Interrupt System: Allows for responsive handling of external events and interrupts.

Benefits

  • High Performance: The 8-bit CPU and efficient instruction set provide adequate performance for many embedded control applications.
  • Versatility: The flexible I/O ports, timers, and serial port allow for easy integration with various external devices.
  • Cost-Effectiveness: Its integrated features and widely available tooling contribute to a cost-effective solution for embedded development.
  • Ease of Use: The well-documented architecture and extensive software support simplify development and debugging.
  • Reliability: The robust design and proven track record ensure reliable operation in demanding environments.

Technical Specifications: The P80C51BH typically operates at clock frequencies up to 12 MHz. It requires a 5V power supply. The operating temperature range is usually between 0°C and 70°C. This microcontroller is often available in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The architecture supports bit-addressable memory, allowing individual bits within the RAM to be accessed and manipulated directly. This is particularly useful for control applications where individual digital signals need to be managed efficiently.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4584 $155.0016
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess