EN
  • EN
  • DE

MPXN2120VMG116

Part No MPXN2120VMG116
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 208MAPBGA / e200z650 PX Microcontroller IC 32-Bit Single-Core 116MHz 2MB (2M x 8) FLASH 208-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series PX
Package Tray
Product Status Obsolete
Core Processor e200z650
Core Size 32-Bit Single-Core
Speed 116MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 64x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number MPXN2120
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345887-MPXN2120VMG116
Ultra Librarian 3D Model Ultra Librarian MPXN2120VMG116 CAD Model

Description

NXP MPXN2120VMG116 Pressure Sensor

The NXP MPXN2120VMG116 is a state-of-the-art pressure sensor that offers a highly accurate and reliable solution for a wide range of applications. Designed by NXP Semiconductors, a leader in the field of advanced integrated circuits, this sensor is part of their MPX series known for precision and durability.

The MPXN2120VMG116 sensor is a piezoresistive transducer that is a member of the full integrated pressure sensor family. It is specifically designed to measure absolute air pressure. This means the sensor outputs the difference between atmospheric pressure and the pressure being measured, which is ideal for various control and monitoring applications.

Featuring a high-quality silicon chip sensor and a protective gel coating, the MPXN2120VMG116 is capable of measuring pressure ranging from 0 to 200 kPa with an impressive accuracy. The gel coating ensures that the sensor is not only resistant to environmental factors such as moisture and dust but also provides stress isolation and temperature compensation, which are crucial for maintaining measurement precision and stability over time.

One of the key benefits of the MPXN2120VMG116 is its small form factor. The compact package size allows for easy integration into systems where space is at a premium, without compromising on performance. Additionally, the sensor operates on a 5V DC supply voltage, making it compatible with a wide range of electronic devices and systems.

The sensor is also designed for ease of use, featuring a convenient unibody design that simplifies installation. With its versatile porting and mounting options, the MPXN2120VMG116 can be easily adapted to a variety of application needs, from automotive and industrial process control to medical devices and weather instrumentation.

Overall, the NXP MPXN2120VMG116 is an excellent choice for designers and engineers seeking a reliable and accurate pressure sensing solution. Its robust construction, high sensitivity, and temperature compensation make it a versatile component suitable for a multitude of pressure-sensing applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess