EN
  • EN
  • DE

F28386DZWTQ

Part No F28386DZWTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 337NFBGA / C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 108K x 16
Voltage - Supply (Vcc/Vdd) 1.14V ~ 1.26V
Data Converters A/D 24x12b, 36x16b SAR; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 337-LFBGA
Supplier Device Package 337-NFBGA (16x16)
Base Product Number F28386
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345862-F28386DZWTQ
Ultra Librarian 3D Model Ultra Librarian F28386DZWTQ CAD Model

Description

The Texas Instruments F28386DZWTQ is a state-of-the-art microcontroller that is part of the C2000™ 32-bit MCU family, renowned for its high-performance processing capabilities and cutting-edge features. Designed to cater to demanding control applications, the F28386DZWTQ is an ideal solution for advanced industrial, automotive, and consumer electronics where precision and efficiency are paramount.

Key Features

  • High-Performance Core: At the heart of the F28386DZWTQ lies a 32-bit floating-point CPU core, capable of operating at frequencies up to 200MHz. This core, known as the C28x, is complemented by the CLA (Control Law Accelerator) for offloading critical, time-sensitive control tasks, thereby enhancing the overall system performance.
  • Advanced Control Peripherals: This microcontroller is equipped with a rich set of peripherals specifically designed for complex control applications. These include high-resolution PWM outputs, analog-to-digital converters (ADCs) with 12-bit to 16-bit resolution, and multiple flexible timer modules.
  • Integrated Memory: The F28386DZWTQ comes with an ample amount of integrated memory, including flash memory for reliable storage of the application code and RAM for efficient data processing.
  • Robust Connectivity: With a variety of communication interfaces such as CAN, SPI, I2C, and UART, the F28386DZWTQ ensures seamless integration with external devices and systems, facilitating complex networking capabilities within embedded systems.
  • Dual-Zone Security: Security is a top priority for the F28386DZWTQ, featuring dual-zone security to protect against unauthorized access and to ensure code integrity.

Applications

The versatility of the F28386DZWTQ makes it suitable for a wide range of applications, including:

  • Motor control (BLDC, PMSM, Stepper, AC Induction)
  • Renewable energy systems (Solar Inverters, Wind Turbines)
  • Power supplies (DC-DC converters, UPS)
  • Automotive control systems
  • Industrial automation and robotics

With its robust architecture, extensive peripheral set, and advanced security features, the Texas Instruments F28386DZWTQ microcontroller stands out as an exceptional choice for engineers looking to push the boundaries of control applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8196 $53.4588
6+ $16.6918 $100.1508
10+ $16.1279 $161.2790
14+ $15.0000 $210.0000
18+ $14.4361 $259.8498
22+ $13.8722 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 468 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess