EN
  • EN
  • DE

PIC32MX120F032B-I/SP

Part No PIC32MX120F032B-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SPDIP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC32MX120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.31.0001
Other Part Number PIC32MX120F032BISP
Standard Package 15
Win Source Part Number 1322826-PIC32MX120F032B-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032B-I/SP CAD Model

Description

Microchip Technology's PIC32MX120F032B-I/SP Microcontroller

The PIC32MX120F032B-I/SP is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient operation and a wide range of features. This MCU is part of the PIC32MX family, which is known for its excellent interrupt response, system throughput, and integrated peripherals.

Featuring a MIPS M4K core, the PIC32MX120F032B-I/SP operates at a maximum frequency of 40 MHz, providing ample processing power for complex tasks. With 32KB of flash memory and 8KB of RAM, this microcontroller offers a balanced combination of program storage and working memory, suitable for a variety of applications such as industrial control systems, Internet of Things (IoT) devices, and consumer electronics.

One of the standout features of this MCU is its robust peripheral set. It includes a variety of communication interfaces, such as I²C, SPI, and UART, allowing for versatile connectivity options. Additionally, it comes with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the device to interface with analog sensors and convert their readings into digital values for processing.

The PIC32MX120F032B-I/SP also boasts a range of timers, input capture, and output compare units, which are essential for precise timing operations and PWM generation. This makes it an excellent choice for motor control applications and other scenarios where accurate timing is crucial.

Designed with reliability in mind, the microcontroller operates within an extended temperature range of -40°C to +85°C and is available in a 28-pin SPDIP package. It also supports a wide voltage range of 2.3V to 3.6V, accommodating various power supply designs.

For developers, Microchip provides comprehensive software support, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software development framework. These tools simplify the development process, from initial code writing and debugging to final deployment of the application.

In summary, the PIC32MX120F032B-I/SP from Microchip Technology is a versatile and powerful microcontroller that is well-suited for a broad range of embedded systems, offering a rich set of features and reliable performance in a compact form factor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess