EN
  • EN
  • DE

CD4051BM96G3

Part No CD4051BM96G3
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 240OHM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit -
Number of Circuits 1
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 20V
Voltage - Supply, Dual (V±) ±2.5V ~ 9V
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 20MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 0.2pF, 30pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370822-CD4051BM96G3
Ultra Librarian 3D Model Ultra Librarian CD4051BM96G3 CAD Model

Description

Product Overview: CD4051BM96G3 from Texas Instruments

The CD4051BM96G3 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Analog Multiplexer/Demultiplexer integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile chip is part of the 4000 series CMOS family, well-known for its reliability and ease of use in various electronic applications.

Key Features

  • Multiple Switching Options: The CD4051BM96G3 offers 8-channel multiplexing which allows it to efficiently manage multiple analog signals, making it an excellent choice for signal routing in complex systems.
  • Low ON Resistance: With low ON resistance characteristics, the device ensures minimal signal distortion and power loss, enhancing overall system performance.
  • Wide Operating Voltage Range: It operates across a wide voltage range of 3V to 18V, providing flexibility for use in both digital and analog applications.
  • Binary Address Decoding: The inclusion of binary address decoding reduces the number of required GPIOs for device operation, simplifying the design and saving valuable board space.

Applications

The CD4051BM96G3 is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment and instrumentation

Quality and Reliability

As with all Texas Instruments products, the CD4051BM96G3 is manufactured to the highest standards of quality and reliability. It is available in a compact 16-pin SMD (Surface-Mount Device) package, which is ideal for modern, space-constrained electronic assemblies. The device also meets stringent industrial temperature range requirements, ensuring operation in diverse environmental conditions.

Technical Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. This support ensures the CD4051BM96G3 can be integrated seamlessly into new and existing designs, reducing time to market and enhancing product robustness.

Overall, the CD4051BM96G3 represents a reliable, flexible solution for analog signal management that upholds the innovation and performance standards expected from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1402 $50.4720
765+ $0.1314 $100.5210
1,185+ $0.1269 $150.3765
1,695+ $0.1180 $200.0100
2,205+ $0.1136 $250.4880
2,750+ $0.1092 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,550 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess