EN
  • EN
  • DE

ADS8330IRSAR

Part No ADS8330IRSAR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 16QFN / 16 Bit Analog to Digital Converter 2 Input 1 SAR 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Mounting SMD (SMT)
Base Product Number ADS8330
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Other Names 2156-ADS8330IRSAR-TITR,TEXTISADS8330IRSAR,ADS8330IRSARG4-ND,ADS8330IRSARG4
Standard Package 3,000
Win Source Part Number 1198167-ADS8330IRSAR
Ultra Librarian 3D Model Ultra Librarian ADS8330IRSAR CAD Model

Description

The ADS8330IRSAR is a high-performance, 16-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor solutions. This precision ADC is designed for applications requiring high accuracy and low power consumption, making it an ideal choice for battery-powered devices, medical instruments, and industrial automation systems.

Key Features

  • Resolution: 16-bit SAR ADC, providing high-resolution measurements for precise data acquisition.
  • Sampling Rate: Offers a maximum sampling rate of 500 kSPS, enabling fast data capture for dynamic signals.
  • Input Range: The device supports a unipolar input range that ensures compatibility with various sensor types and signal sources.
  • Interface: Features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Efficiency: Low power consumption with a typical operating supply current of 0.55 mA, ideal for power-sensitive applications.
  • Package: Available in a compact QFN-16 package, suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The ADS8330IRSAR is versatile and can be used across a wide range of applications. Its precision and efficiency make it particularly well-suited for:

  • Portable medical devices such as ECG monitors and blood glucose meters.
  • Industrial process control and automation systems.
  • Data acquisition systems requiring high accuracy.
  • Battery-powered instruments where power consumption is critical.
  • Scientific instrumentation and environmental monitoring equipment.

Ordering and Availability

The ADS8330IRSAR ADC from Texas Instruments is available for order through authorized distributors. Detailed specifications, datasheets, and support resources can be found on the Texas Instruments website, ensuring designers have all the information needed to implement this ADC into their designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2286 $52.2860
24+ $4.2902 $102.9648
37+ $4.1561 $153.7757
50+ $4.0220 $201.1000
65+ $3.8880 $252.7200
87+ $3.4858 $303.2646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess