EN
  • EN
  • DE

SN74LVC2G157DCTRG4

Part No SN74LVC2G157DCTRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 SM8 / Multiplexer 1 x 2:1 SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74LVC2G157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1095182-SN74LVC2G157DCTRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G157DCTRG4 CAD Model

Description

SN74LVC2G157DCTRG4: Dual 2-Line to 1-Line Data Selector/Multiplexer

The SN74LVC2G157DCTRG4 is a versatile dual 2-line to 1-line data selector/multiplexer designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Featuring a wide operating voltage range of 1.65V to 5.5V, the SN74LVC2G157DCTRG4 is optimized for use in low-voltage applications that require low power consumption without compromising speed. This makes it an ideal choice for battery-powered devices, portable electronics, and other systems where energy efficiency is paramount.

The device is designed to multiplex digital signals from two input lines to a single output line. Each multiplexer has its own select input which determines which of the two inputs will be passed to the output. This functionality is essential in applications where data routing and signal selection are required, such as data processing, communication systems, and control logic circuits.

One of the key features of the SN74LVC2G157DCTRG4 is its Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful in environments with high noise levels, as it enhances the noise immunity of the circuit and ensures reliable operation.

The device is also characterized by its low ON-state resistance, which reduces power loss when signals are being passed through the multiplexer. Additionally, the SN74LVC2G157DCTRG4 supports 5V tolerant inputs, which allows for direct interfacing with TTL-level logic signals without the need for additional level-shifting components.

For ease of integration into various designs, the SN74LVC2G157DCTRG4 is offered in a compact 8-pin SM8 package. Its small footprint and surface-mount package make it well-suited for space-constrained applications. Furthermore, the product is RoHS compliant and designed to meet or exceed the environmental and regulatory standards of the electronics industry.

In summary, the SN74LVC2G157DCTRG4 from Texas Instruments is a reliable and efficient solution for digital data selection and multiplexing needs, offering flexibility, low power consumption, and noise immunity for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3207 $51.3120
335+ $0.3005 $100.6675
520+ $0.2903 $150.9560
745+ $0.2700 $201.1500
965+ $0.2599 $250.8035
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,170 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess