EN
  • EN
  • DE

UPD74HCT240GST2

Part No UPD74HCT240GST2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103049-UPD74HCT240GST2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD74HCT240GST2 CAD Model

Description

The UPD74HCT240GST2 is an octal buffer/line driver with 3-state outputs manufactured by NEC. This device is designed to improve the drive capability of digital signals. The HCT version is compatible with TTL voltage levels, making it suitable for interfacing TTL and CMOS logic.

Applications

  • Bus Driving: Driving signals on a bus with improved current capability.
  • Memory Interfacing: Buffering signals between memory devices and the CPU.
  • Data Buffering: Temporarily storing data and providing isolation between different parts of a system.
  • Line Driving: Driving signals over long cables with reduced signal degradation.
  • TTL to CMOS Interfacing: Bridging the gap between TTL and CMOS logic levels.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffer/line driver circuits.
  • 3-State Outputs: Allows the outputs to be disabled, providing high impedance for bus sharing.
  • TTL Compatible Inputs: Accepts TTL voltage levels.
  • High Output Drive Capability: Can drive relatively large loads.
  • CMOS Technology: Provides low static power dissipation.
  • Inverted Outputs: The outputs are inverted versions of the inputs.

Benefits

  • Improved Signal Integrity: Provides better signal strength and reduces signal degradation.
  • Enhanced System Performance: Improves the overall performance of digital systems.
  • Simplified Interfacing: Simplifies the interfacing of TTL and CMOS logic.
  • Bus Sharing Capability: The 3-state outputs allow the device to be used in bus-oriented applications.

Additional Details

The UPD74HCT240GST2 consists of eight inverting buffers with 3-state outputs. The outputs are enabled or disabled by the Output Enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state. The outputs are inverted; a HIGH input results in a LOW output when enabled, and vice versa.

This device is commonly available in a SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess