EN
  • EN
  • DE

BQ24257RGET

Part No BQ24257RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.44V (Max)
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023908-BQ24257RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24257RGET CAD Model

Description

Introducing the BQ24257RGET from Texas Instruments

Experience the cutting-edge in battery charging technology with the BQ24257RGET, a highly integrated and efficient solution from Texas Instruments designed for single-cell Li-Ion and Li-polymer batteries. This remarkable device offers a wealth of features that make it an ideal choice for a wide range of portable applications.

Optimized Charging and Power Management

The BQ24257RGET boasts an advanced charge management algorithm that ensures your battery is charged quickly, safely, and efficiently. With its high input voltage range, this charger can accommodate a variety of power sources, from USB ports to AC adapters, making it incredibly versatile for different charging scenarios. The device supports a maximum charge current of up to 2A, allowing for rapid battery replenishment when time is of the essence.

Intelligent System Integration

Integrating the BQ24257RGET into your system is seamless, thanks to its power-path management feature. This feature allows the system to be powered directly from the adapter when available, minimizing battery charging cycles and extending battery life. In addition, the charger has an integrated D+/D- USB detection circuit, which eliminates the need for an external USB detection component, thereby reducing the overall solution size and system cost.

Advanced Safety Features

Your device's safety is paramount, and the BQ24257RGET ensures it with multiple protection features. It includes over-voltage protection, thermal regulation, and safety timers to prevent damage to the battery and the system. Moreover, its JEITA-compliant temperature monitoring automatically adjusts the charge profile based on battery temperature, further enhancing battery safety and longevity.

Compact and Efficient Design

Designed in a small 3.00 mm x 3.00 mm, 24-pin VQFN package, the BQ24257RGET is perfect for space-constrained applications. Its high level of integration reduces the need for external components, which not only saves space but also simplifies the design and lowers the bill of materials cost.

With its advanced features, the BQ24257RGET from Texas Instruments represents a superior choice for designers looking for a reliable, efficient, and space-saving battery charging solution.

You May Also Be Interested in

Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT CHG LI-ION 42WLP
Lowest to $0.9794
Texas Instruments
IC BATT CONTRL MULTI-CHEM 8SOIC
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3652 $51.5564
17+ $6.0432 $102.7344
26+ $5.8544 $152.2144
36+ $5.6655 $203.9580
46+ $5.4767 $251.9282
62+ $4.9101 $304.4262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess