EN
  • EN
  • DE

SN74ABTE16245DGGR

Part No SN74ABTE16245DGGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 16BIT I-WS BUS TXRX 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Incident-Wave Switching Bus Transceivers IC 48-TSSOP
Manufacturer Texas Instruments
Series 74ABTE
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ABTE16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74ABTE16245DGGRE4-NDR, -296-9755-1-ND, -296-9755-1, -74ABTE16245DGGRG4, -74ABTE16245DGGRE4, 296-9755-1, 296-9755-2, 74ABTE16245DGGRE4-ND, 296-9755-6, -SN74ABTE16245DGGR-NDR, 74ABTE16245DGGRG4, 74ABTE16245DGGRG4-ND, 74ABTE16245DGGRE4, -74ABTE16245DGGRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896395-SN74ABTE16245DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABTE16245DGGR CAD Model

Description

SN74ABTE16245DGGR by Texas Instruments

The SN74ABTE16245DGGR is a high-performance, 16-bit transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This integrated circuit is part of TI's ABTE series, which is renowned for its exceptional signal quality and data integrity. The device is particularly suitable for driving heavily loaded backplanes and bus lines with its enhanced bus-transceiver features.

This transceiver is equipped with two 8-bit sections that can be independently controlled, allowing for bidirectional communication between two buses. Each section is provided with separate output-enable (OE) inputs, which can be used to place the output ports in a high-impedance state. This is particularly useful in applications where multiple devices are connected to the same bus, as it prevents bus contention.

The SN74ABTE16245DGGR operates over a wide voltage range, from 2.7V to 3.6V, making it compatible with many of today’s low-voltage systems and ensuring its use in various applications. Its low on-state resistance allows for better signal integrity and reduced power dissipation, which is crucial for high-speed operation and energy-efficient designs.

One of the key features of this transceiver is its support for live insertion and withdrawal (hot plugging), which minimizes the risk of damage to the device or the system when components are added or removed while the power is on. This makes it an ideal choice for systems that require maintenance or upgrades without system shutdown.

The SN74ABTE16245DGGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space on printed circuit boards (PCBs). The device also supports the industrial temperature range, ensuring reliable operation under extreme conditions.

With its robust design and advanced features, the SN74ABTE16245DGGR is well-suited for use in a variety of applications, including telecommunications, networking, data acquisition systems, and high-speed data processing. Texas Instruments' commitment to quality ensures that this transceiver meets the highest standards, providing a reliable and efficient solution for bidirectional data transfer.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1016 $54.3048
7+ $14.8526 $103.9682
11+ $14.3885 $158.2735
15+ $13.9243 $208.8645
19+ $13.4602 $255.7438
25+ $12.0678 $301.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,361 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess