EN
  • EN
  • DE

SN74LVTH18646APM

Part No SN74LVTH18646APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC SCAN-TEST-DEV/XCVR 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10)
Manufacturer Texas Instruments
Series 74LVTH
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 74LVTH18646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-8703-ND, -296-8703, -SN74LVTH18646APMG4, 296-8703-NDR, -SN74LVTH18646APM-NDR, 296-8703, SN74LVTH18646APMG4, SN74LVTH18646APMG4-ND, -296-8703-NDR, -SN74LVTH18646APMG4-NDR
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896802-SN74LVTH18646APM
Ultra Librarian 3D Model Ultra Librarian SN74LVTH18646APM CAD Model

Description

The SN74LVTH18646APM is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the LVTH family, which stands for Low-Voltage BiCMOS Technology with High-speed Transceiver Logic. It is specifically engineered to meet the demands of high-speed data transmission and low-power consumption in a broad range of digital applications.

Key Features

  • Low-Voltage Operation: The SN74LVTH18646APM operates at a nominal voltage of 2.5V or 3.3V, making it suitable for low-voltage applications that require minimal power consumption without sacrificing performance.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, this device is ideal for computing and telecommunication systems where fast data processing is crucial.
  • Bus-Hold Data Inputs: The inclusion of bus-hold data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing overall system cost.
  • 3-State Outputs: The SN74LVTH18646APM features 3-state outputs, which allow for connection to a bus-structured system. This is essential for systems that require multiple devices to share a common data path.

Applications

The versatility of the SN74LVTH18646APM makes it an excellent choice for various applications, including:

  • Servers
  • Workstations
  • Networking equipment
  • Telecommunications systems
  • High-speed data acquisition and processing systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVTH18646APM is no exception. It is designed to meet stringent industry standards and undergoes rigorous testing to ensure it performs to the highest levels. Customers can trust this product to deliver consistent performance over its operational lifespan.

Environmental Considerations

The SN74LVTH18646APM is also designed with environmental considerations in mind. It is available in a lead-free package, which is compliant with current RoHS (Restriction of Hazardous Substances) regulations, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7425 $51.4850
5+ $21.1221 $105.6105
8+ $20.4620 $163.6960
11+ $19.8020 $217.8220
14+ $19.1419 $267.9866
18+ $17.1617 $308.9106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess