EN
  • EN
  • DE

SN74ABT8543DW

Part No SN74ABT8543DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tube
Logic Type Scan Test Device with Registered Bus Transceiver
Supply Voltage 4.5 V ~ 5.5 V
Resolution 8
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1253191-SN74ABT8543DW
Manufacturer Homepage www.ti.com
Family Name SN74ABT8543
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT8543DW CAD Model

Description

The SN74ABT8543DW from Texas Instruments is a high-performance integrated circuit that serves as a 10-bit transparent D-type latch with 3-state outputs. This component is designed to provide a high-speed, low-power solution for a wide range of digital data storage and transfer applications in advanced computing and telecommunications systems.

Key Features:

  • Logic Type: 10-Bit Transparent D-Type Latch
  • Output Type: 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V
  • IC Package Type: SOIC
  • Pin Count: 24
  • Propagation Delay Time: Fast propagation delay ensures quick response times for critical applications.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for industrial environments.

Performance and Quality:

The SN74ABT8543DW is built to deliver high-speed performance while maintaining low power consumption. Its robust latch function is essential for systems requiring temporary data storage or the transfer of data from input to output ports without changes. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors.

Applications:

This versatile latch is ideal for a wide range of applications, including:

  • Bus Interface/Buffering
  • Data Storage and Transfer
  • Memory Address Register
  • System Control Registers
  • Communications Systems

Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ABT8543DW is no exception, with rigorous testing and quality control measures in place to ensure that each component meets the highest standards. Users can trust in the durability and performance of this latch for their critical electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Pericom
Lowest to $8.2081
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess