EN
  • EN
  • DE
  • IT

MC14008BDR2

Part No MC14008BDR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Full Adder
Supply Voltage 3V ~ 18V
Resolution 4
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4008
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217485-MC14008BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14008BDR2 CAD Model

Description

The MC14008BDR2 is a versatile and high-performance 4-Bit Full Adder IC from ON Semiconductor, a leading figure in the semiconductor industry. This integrated circuit is designed to offer precise arithmetic operations, making it an essential component in digital systems that require binary addition capabilities.

Key Features

  • Binary Addition: Capable of adding two 4-bit binary numbers, resulting in a 4-bit sum and a carry-out signal.
  • High-Voltage Operation: With an operating voltage range of 3V to 18V, it provides a high degree of flexibility for various applications.
  • Standard Pin Configuration: The MC14008BDR2 comes in a 16-pin SOIC package, which is widely accepted in the industry and suitable for automated assembly processes.
  • Low Power Consumption: Engineered for low power usage, making it ideal for battery-powered devices and energy-sensitive applications.
  • Cascadable: Multiple MC14008BDR2 units can be cascaded to add larger binary numbers, enhancing its utility in complex computational tasks.

Applications

The MC14008BDR2 is designed for a broad range of applications within the electronics industry. It is particularly well-suited for:

  • Binary arithmetic operations in calculators and computational units.
  • Digital signal processing where binary addition is fundamental.
  • Microprocessor systems as an auxiliary arithmetic resource.
  • Embedded systems requiring efficient binary arithmetic operations.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MC14008BDR2 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in the field. Engineers and designers can rely on this IC to be a dependable component of their digital systems.

With its combination of features, the MC14008BDR2 is an excellent choice for designers looking to implement reliable binary addition functionality in their projects. Its adaptability to a wide voltage range and low power consumption also makes it an environmentally conscious option for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR, LS SERIES
Need more? Email Us
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Need more? Email Us
Intersil
16 X 16-BIT PARALLEL MULTIPLIER
Lowest to $27.7296
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896
Rochester Electronics
DM54S288J / IC
Need more? Email Us
National Semiconductor (TI)
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
CMOS DUAL COMPLEMENTARY PAIR PLU
Lowest to $39.9947

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2998 $65.9560
530+ $0.2461 $130.4330
815+ $0.2384 $194.2960
1,125+ $0.2308 $259.6500
1,455+ $0.2230 $324.4650
1,945+ $0.2000 $389.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess