EN
  • EN
  • DE
  • IT

DM74S283N

Part No DM74S283N
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Specialty Logic
Description ADDER/SUBTRACTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Fairchild/ON Semiconductor
Series 74S
Package Tube
Product Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.75V ~ 5.25V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74S283
Standard Package 365 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585310-DM74S283N
Ultra Librarian 3D Model Ultra Librarian DM74S283N CAD Model

Description

The DM74S283N is a 4-bit binary full adder with fast carry logic IC from the 74S series from Fairchild/ON Semiconductor.

  • Supply Voltage: 4.75V to 5.25V
  • Package: 16-DIP
  • Mounting Type: Through-Hole
  • Temperature Range: 0°C to 70°C
  • Product Status: Obsolete

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Lowest to $0.9780
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Maxim Integrated
QUAD LOW-POWER 500MBPS ATE DRIVE
Need more? Email Us
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Nexperia USA Inc.
IC XTAL DRIVER LP 6TSSOP
Lowest to $0.2807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess