EN
  • EN
  • DE
  • IT

100181DC

Part No 100181DC
Manufacturer National Semiconductor (TI)
Catalog Logic - Specialty Logic
Description ALU, 100K SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Logic Type Arithmetic Logic Unit
Supply Voltage -4.2V ~ -5.7V
Number of Bits 4
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Base Product Number 100181
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 2674-100181DC
Ultra Librarian 3D Model Ultra Librarian 100181DC CAD Model

Description

Product Description

The 100181DC is a versatile electronic component designed to meet a variety of application needs. Its robust design makes it suitable for both consumer electronics and industrial applications.

Applications/Projects

  • Consumer Electronics
  • Industrial Control Systems
  • Automated Test Equipment
  • IoT Devices

Features and Benefits

  • High reliability and durability
  • Compact design for space-saving applications
  • Efficient power consumption

Additional Details

This component offers a perfect balance between cost-effectiveness and performance, making it an ideal choice for engineers and designers looking to optimize their products.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
Nexperia USA Inc.
IC XTAL DRIVER LP 6TSSOP
Lowest to $0.2807
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Lowest to $31.8364
Maxim Integrated
QUAD LOW-POWER 500MBPS ATE DRIVE
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess