EN
  • EN
  • DE

SNJ54F283J

Part No SNJ54F283J
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 54F283 4-BIT BINARY FULL ADDERS / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896861-SNJ54F283J
Ultra Librarian 3D Model Ultra Librarian SNJ54F283J CAD Model

Description

The SNJ54F283J from Texas Instruments is a high-performance, military-grade 4-bit binary full adder integrated circuit, designed for arithmetic operations in digital computers and other complex digital systems. This device is part of the 54F series, which is known for its fast speeds and reliable performance in demanding environments.

Key Features:

  • Logic Family: The SNJ54F283J belongs to the 54F family, which is characterized by its high-speed TTL (Transistor-Transistor Logic) technology.
  • Package: This IC comes in a robust ceramic dual in-line package (CerDIP) with a J suffix, ensuring durability and reliability for mission-critical applications.
  • Operation: It is capable of adding two 4-bit binary words (A and B inputs) along with a carry input (C0), providing a 4-bit sum output (S0 to S3) and a carry output (C4) for cascading with other adders.
  • Logic Levels: The SNJ54F283J operates with standard TTL input and output levels, making it compatible with a wide range of digital systems.
  • Power Supply: It is designed to operate over a wide range of supply voltages, typically from 4.5V to 5.5V, which is standard for TTL devices.
  • Temperature Range: The device is specified for military applications with an operating temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.

Applications:

The SNJ54F283J is ideal for use in high-speed computing, precision arithmetic operations, and systems requiring robust performance. Its military specifications make it suitable for aerospace, defense, and other applications where environmental conditions are harsh and equipment reliability is of paramount importance.

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54F283J is no exception. Each device is rigorously tested to meet stringent military standards, ensuring it meets the highest quality benchmarks for electronic components.

Additional Information:

To obtain more information about the SNJ54F283J, including detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4254 $56.8508
5+ $23.3235 $116.6175
7+ $22.5946 $158.1622
10+ $21.8657 $218.6570
12+ $21.1369 $253.6428
16+ $18.9503 $303.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess