EN
  • EN
  • DE

SY10EP16UMG-TR

Part No SY10EP16UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 2.5/3.3V 8-MLF  /  Differential Receiver/Driver IC 8-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tape & Reel
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 10EP16
Other Names SY10EP16UMGTR,576-3435-6,576-3435-1,576-3435-2,SY10EP16UMG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256376-SY10EP16UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP16UMG-TR CAD Model

Description

Microchip Technology's SY10EP16UMG-TR

The SY10EP16UMG-TR is a high-performance, precision differential receiver/line driver designed for use in communication and networking applications. Manufactured by Microchip Technology, this device is part of their comprehensive portfolio of semiconductor solutions that cater to a wide range of electronic systems. The SY10EP16UMG-TR is particularly suitable for applications that demand high speed and low power consumption.

Constructed with advanced silicon-germanium (SiGe) technology, the SY10EP16UMG-TR offers a blend of high-speed operation and reliability. This technology enables the device to operate at frequencies that far exceed the capabilities of standard silicon-based semiconductors, making it an ideal choice for high-speed data transmission and signal processing tasks.

Key features of the SY10EP16UMG-TR include:

  • A differential line driver and receiver pair that ensures robust signal integrity over long distances and in noisy environments.
  • 3.3V power supply operation, which allows for lower power consumption and easy integration with existing low-voltage systems.
  • High data rates, making it suitable for applications such as fiber optic networking, high-speed data acquisition, and automated test equipment.
  • Compatibility with LVPECL and CML standards, ensuring interoperability with a broad range of industry-standard interfaces and devices.
  • An industrial temperature range, ensuring reliable performance under varying environmental conditions.

The SY10EP16UMG-TR is available in a compact 8-lead MSOP package, which is designed to save board space and support dense circuit layouts. This packaging also provides enhanced thermal performance, which is critical for maintaining stability and prolonging the life of the device in high-speed applications.

Whether you're designing a high-speed communication system, a complex networking infrastructure, or any application that requires fast and reliable data transfer, the SY10EP16UMG-TR from Microchip Technology is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess