EN
  • EN
  • DE
  • IT

100181FC

Part No 100181FC
Manufacturer National Semiconductor (TI)
Catalog Logic - Specialty Logic
Description ALU, 100K SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Logic Type Arithmetic Logic Unit
Supply Voltage -4.2V ~ -5.7V
Number of Bits 4
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-CFlatpack
Supplier Device Package 24-CFlatpack
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904807-100181FC
Ultra Librarian 3D Model Ultra Librarian 100181FC CAD Model

Description

The 904807-100181FC is a specialty logic integrated circuit (IC) specifically designed for arithmetic logic unit (ALU) applications from National Semiconductor (TI).

  • Bit: 4-bit
  • Voltage Supply Range: -4.2V to -5.7V
  • Mounting Type: Surface mountable
  • Package: 24-CFlatpack
  • Temperature Range: 0°C to 85°C
  • Product Status: Active

You May Also Be Interested in

Rochester Electronics
DM54S288J / IC
Need more? Email Us
Intel
ERROR DETECTION IC
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16SOIC
Lowest to $0.6682
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess