EN
  • EN
  • DE

74F382PC

Part No 74F382PC
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC ARITHMETIC LOGIC 4BIT 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 74F
Package Tube
Product Status Obsolete
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Number of Bits 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74F382
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857774-74F382PC
Ultra Librarian 3D Model Ultra Librarian 74F382PC CAD Model

Description

The 74F382PC is a high-performance Arithmetic Logic Unit (ALU) designed by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is part of the 74F series, known for its fast speeds and reliable performance. The 74F382PC is specifically engineered to perform arithmetic and logic operations, making it an essential component for a variety of computing and digital systems.

Key Features:

  • Functionality: The 74F382PC provides a multitude of functions, including addition, subtraction, and logical operations such as AND, OR, XOR, and NOT. It can execute these operations on two 4-bit words, making it versatile for various computational tasks.
  • Speed: As part of the 74F series, this ALU is designed for fast operation, ensuring minimal delay in processing and increased efficiency for high-speed computing applications.
  • Expandability: Multiple 74F382PC units can be cascaded to create a wider ALU, capable of handling larger word sizes, which is crucial for advanced computing systems requiring extensive data manipulation.
  • Power Consumption: Despite its high speed, the 74F382PC is designed with power efficiency in mind, making it suitable for use in systems where power consumption is a critical concern.

Applications:

The 74F382PC is ideal for a range of applications, including:

  • Central Processing Units (CPUs)
  • Microprocessors
  • Computational accelerators
  • Embedded systems
  • Signal processing

Technical Specifications:

Constructed with ON Semiconductor's rigorous quality standards, the 74F382PC includes the following technical specifications:

  • Package: 20-pin DIP (Dual In-line Package)
  • Operating Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C

Conclusion:

The 74F382PC from ON Semiconductor is a testament to the company's commitment to providing high-quality, efficient, and versatile components. Whether for general-purpose computing or specialized digital systems, the 74F382PC stands out as a reliable and essential part of any data processing application.

You May Also Be Interested in

Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess