EN
  • EN
  • DE

HCF4007UBEY

Part No HCF4007UBEY
Manufacturer STMicroelectronics
Catalog Logic - Specialty Logic
Description IC INVERTER DUAL COMPL 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V to 18 V
Number of Bits 3
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 204597-HCF4007UBEY
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4007UBEY CAD Model

Description

STMicroelectronics HCF4007UBEY CMOS Dual Complementary Pair Plus Inverter

The HCF4007UBEY is a versatile integrated circuit from STMicroelectronics, designed to offer a range of configuration options within a single package. This monolithic integrated circuit is fabricated using silicon gate C2MOS technology, ensuring high reliability and speed with the added benefit of reduced power consumption. The HCF4007UBEY is a combination of three building blocks: two complementary pairs and one inverter.

Key Features

  • Multiple Configuration Options: The device can be configured as two independent inverters, two NOR gates, a flip-flop, or a buffer, providing designers with flexibility in their circuit designs.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 15V, accommodating various application requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Noise Immunity: The device exhibits excellent noise immunity, characterized by a 45% noise margin over the entire operating temperature range.
  • High-Speed Operation: The HCF4007UBEY can achieve propagation delays as low as 50ns with a power supply of 10V, catering to applications requiring swift signal processing.

Applications

The HCF4007UBEY's flexibility makes it suitable for a wide array of applications, including:

  • Logic inversion
  • Buffering
  • Oscillator circuits
  • Flip-flop circuits
  • Logic gates construction

This device is available in a 14-pin dual in-line package (DIP), making it easy to integrate into both prototyping breadboards and final product designs. With its combination of versatility, high performance, and STMicroelectronics' commitment to quality, the HCF4007UBEY is an excellent choice for designers looking to create robust and efficient electronic systems.

Quality and Reliability

STMicroelectronics ensures that the HCF4007UBEY meets high-quality standards, with rigorous testing and validation processes in place to guarantee performance and durability under various conditions. As a result, this product is a reliable component for both industrial and consumer electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1756 $57.9480
800+ $0.1444 $115.5200
1,240+ $0.1398 $173.3520
1,710+ $0.1351 $231.0210
2,215+ $0.1305 $289.0575
2,975+ $0.1167 $347.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess