EN
  • EN
  • DE

PIC16F1778-E/MX

Part No PIC16F1778-E/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 3x5b, 3x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number PIC16F1778
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1316800-PIC16F1778-E/MX
Ultra Librarian 3D Model Ultra Librarian PIC16F1778-E/MX CAD Model

Description

The PIC16F1778-E/MX is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This device is part of the PIC16F family, which is renowned for its versatility, reliability, and efficiency in a wide range of embedded applications.

Key Features

  • Core: The MCU features an enhanced Mid-range 8-bit core with a 14-bit instruction set that optimizes the execution of each instruction, allowing for faster and more efficient operation.
  • Memory: It comes with 14 KB of flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM, providing ample space for complex programs and data storage.
  • Digital Peripherals: The device includes versatile digital peripherals, such as two Capture/Compare/PWM (CCP) modules, Complementary Waveform Generator (CWG) module, and Numerically Controlled Oscillator (NCO) module, enhancing its capability to handle a variety of control tasks.
  • Analog Features: It boasts a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for precise analog signal measurement and processing, along with two Digital-to-Analog Converters (DACs) for accurate analog output.
  • Communication Interfaces: The MCU supports essential communication protocols, including I2C, SPI, and EUSART, making it ideal for interfacing with various peripherals and devices.
  • Operating Voltage: It operates within a range of 2.3V to 5.5V, making it suitable for both battery-powered and powered applications.
  • Temperature Range: The device is designed to function across an industrial temperature range from -40°C to +125°C.
  • Packaging: The PIC16F1778-E/MX is available in a 28-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

This microcontroller is ideal for an array of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its robust design and rich set of features make it a go-to solution for developers looking for a reliable and capable MCU for their next project.

Whether you're designing a sophisticated motor control system, a smart sensor network, or an interactive consumer gadget, the PIC16F1778-E/MX offers the performance and flexibility needed to bring your innovative ideas to life.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess