EN
  • EN
  • DE

MC14044BDG

Part No MC14044BDG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Latch Transparent 3-ST 4-CH SR-Type Automotive 16-Pin SOIC Tube / IC LATCH R-S QUAD P/N 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Logic Type S-R Latch
Output Type Tri-State
Operating Supply Voltage 3 V ~ 18 V
Independent Circuits 4
Delay Time - Propagation 60ns
Current - Output High, Low 8.8mA, 8.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787700-MC14044BDG
Popularity Medium
Supply and Demand Status Limited
Family Name MC14044
Introduction Date May 07, 1996
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC14044BDG CAD Model

Description

ON Semiconductor MC14044BDG Overview

The MC14044BDG is a versatile and high-quality integrated circuit from ON Semiconductor, designed to meet a wide range of digital applications. This particular chip belongs to the CMOS (Complementary Metal-Oxide Semiconductor) family, which is renowned for its low power consumption and high noise immunity. The MC14044BDG is a Quad R-S Latch with a 3-state output, making it an ideal choice for use in data storage, control systems, and various multiplexing applications.

Key Features

  • Quad R-S Latches: The device contains four independent latches that can store binary information between data refresh cycles.
  • 3-State Outputs: Each latch has a 3-state output that can be used in bus-driven applications, allowing for increased flexibility in complex circuit designs.
  • Wide Operating Voltage Range: The MC14044BDG operates over a broad voltage range from 3V to 18V, accommodating various power supply specifications.
  • Low Power Consumption: As a CMOS device, it exhibits minimal power dissipation, making it suitable for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide strong immunity to electrical noise, a crucial feature for stable operation in industrial environments.

Applications

The MC14044BDG is a versatile component that can be used in a variety of applications. It is particularly useful in digital systems where information needs to be retained temporarily. Some common uses include:

  • Data storage and retention
  • Control systems
  • Signal multiplexing
  • Communication systems
  • Computers and computer peripherals

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the demanding requirements of the electronics industry. The MC14044BDG is manufactured using robust semiconductor processes, ensuring long-term reliability and performance. It is available in a SOIC-16 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4524 $52.0260
270+ $0.3712 $100.2240
420+ $0.3596 $151.0320
575+ $0.3480 $200.1000
745+ $0.3364 $250.6180
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess