EN
  • EN
  • DE

MC74LVX573DTG

Part No MC74LVX573DTG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Latch Transparent 3-ST 8-CH D-Type Automotive 20-Pin TSSOP W Tube / IC LATCH OCTAL D 3ST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 6.4ns
Current - Output High, Low 4mA, 4mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 787995-MC74LVX573DTG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX573
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74LVX573DTG CAD Model

Description

ON Semiconductor MC74LVX573DTG Octal Latch

The MC74LVX573DTG from ON Semiconductor is a high-performance CMOS octal latch with 3-state outputs designed for use in systems that require low power consumption and high data throughput. This integrated circuit is part of the LVX family, which is characterized by its low-voltage operation and interface capability with 5V systems, making it suitable for mixed-voltage applications.

Featuring eight latches with three-state outputs, the MC74LVX573DTG is ideal for use in temporary storage of data. It can be used as a buffer for data manipulation in a wide variety of digital applications. Each latch is D-type and can be controlled by a common latch enable (LE) and output enable (OE) bar, allowing for flexible control of the flow of data.

The device is fabricated with ON Semiconductor's advanced CMOS technology, which ensures reduced power consumption without sacrificing speed. It can operate on a power supply range of 2.7V to 3.6V, which is beneficial for battery-operated and power-sensitive designs. Additionally, the MC74LVX573DTG supports a high-speed data flow with a typical tPD of 4.5 ns at 3.3V, making it an excellent choice for high-speed systems.

The MC74LVX573DTG comes in a TSSOP-20 package, which is compact and offers a space-saving solution for PCB designs. This product is also characterized by its robustness, with an ESD tolerance of up to 2000V, ensuring reliability in harsh environments.

With its wide operating temperature range of -55°C to 125°C, the MC74LVX573DTG is suitable for industrial and automotive applications that demand high reliability and performance under extreme conditions. The device's bus-hold data inputs eliminate the need for external pull-up resistors, simplifying design and reducing component count.

ON Semiconductor's commitment to environmental sustainability is reflected in the MC74LVX573DTG being lead-free, halogen-free, and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Overall, the MC74LVX573DTG from ON Semiconductor is a versatile, high-speed octal latch that offers designers a reliable and efficient solution for data storage and transfer in a wide range of applications.

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess