EN
  • EN
  • DE

SNJ54F373J

Part No SNJ54F373J
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F373
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673910-SNJ54F373J
Ultra Librarian 3D Model Ultra Librarian SNJ54F373J CAD Model

Description

The SNJ54F373J is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This component is part of the 54F series, designed to operate in military or other high-reliability environments, where dependable performance under extreme conditions is paramount.

Key Features

  • Octal D-Type Latches: The SNJ54F373J features eight D-type latches that allow for the storage of eight bits of data.
  • Transparent Latches: These latches are transparent, meaning data at the input will appear at the output when the latch enable (LE) is high. When LE is low, the data that was present at the time the transition occurred is retained at the output.
  • 3-State Outputs: Each latch has a 3-state output which can be used in bus-oriented applications. The outputs can be put in a high impedance state, effectively disconnecting the latch from the bus.
  • Edge-Triggered: The latching operation is edge-triggered, providing precise control over data capture.
  • Wide Operating Temperature Range: The SNJ54F373J is designed to function over a broad temperature range, making it suitable for military and aerospace applications.

Product Specifications

The SNJ54F373J is encapsulated in a ceramic J package, ensuring robust protection against environmental factors such as temperature and humidity. It operates with a 5V power supply and is characterized for operation from -55°C to 125°C, adhering to the stringent requirements of military standards.

Applications

With its reliable performance and durability, the SNJ54F373J is ideal for use in a variety of applications, including:

  • Buffer/Storage Registers
  • System Control Registers
  • Bus-Oriented Systems
  • Military and Aerospace Electronics

Overall, the SNJ54F373J from Texas Instruments represents a precise and reliable solution for data storage and transfer in systems requiring the highest levels of performance and ruggedness.

You May Also Be Interested in

Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9320 $55.5240
16+ $6.5084 $104.1344
24+ $6.3050 $151.3200
33+ $6.1016 $201.3528
43+ $5.8982 $253.6226
57+ $5.2880 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess