EN
  • EN
  • DE

SN74ABT573N

Part No SN74ABT573N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT573
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896390-SN74ABT573N
Ultra Librarian 3D Model Ultra Librarian SN74ABT573N CAD Model

Description

The SN74ABT573N, a high-performance integrated circuit from Texas Instruments, is an octal transparent D-type latch with 3-state outputs designed to provide efficient and reliable solutions for temporary data storage in digital systems. This device is a significant component in a wide range of applications, including computers, data processing, telecommunication systems, and industrial controls.

Key Features:

  • Logic Type: The SN74ABT573N is an octal transparent D-type latch which allows data at the input to be transferred to the output when the latch is enabled.
  • Bus Hold: This device includes a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when left open.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for the outputs to be disconnected from the bus during power down or when not in use.
  • Edge-Triggered Latching: The latching occurs on the positive-going edge of the clock signal, ensuring precise timing and data synchronization.
  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • High Drive Capability: It has a -32mA to 64mA output drive at 5V, which is suitable for driving high capacitive loads and ensuring signal integrity.
  • Package: The SN74ABT573N is offered in a standard 20-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easy to handle in various PCB designs.

Applications:

The versatility of the SN74ABT573N makes it an ideal choice for temporary data storage and transfer in digital systems. Its applications include:

  • Buffering data in microprocessor or microcontroller-based systems.
  • Interface and bus isolation in multi-tiered computer systems.
  • Industrial control systems where data integrity and reliability are crucial.
  • Telecommunications equipment where high-speed data handling is required.

Quality and Reliability:

As with all Texas Instruments products, the SN74ABT573N is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments. It is designed to meet or exceed industry standards for latch circuits, providing engineers with confidence in their designs.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Rochester Electronics
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4028 $50.4588
51+ $1.9715 $100.5465
79+ $1.9099 $150.8821
109+ $1.8483 $201.4647
140+ $1.7867 $250.1380
188+ $1.6019 $301.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess