EN
  • EN
  • DE

MC74ACT259DR2G

Part No MC74ACT259DR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Latch Addressable 8-CH D-Type Automotive 16-Pin SOIC T/R / IC LATCH ADDRESS 8BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel package
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 6.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787957-MC74ACT259DR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74ACT259
Introduction Date November 02, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74ACT259DR2G CAD Model

Description

ON Semiconductor MC74ACT259DR2G Overview

The MC74ACT259DR2G from ON Semiconductor is a high-performance, single 8-bit addressable latch designed for use in storage registers, multiplexers, and as a function generator. This versatile integrated circuit is a crucial component in various digital systems, offering a combination of speed, functionality, and reliability.

Key Features

  • Logic Type: Addressable Latch
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Function: Standard
  • Voltage - Supply: 4.5 V ~ 5.5 V
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Performance and Quality

The MC74ACT259DR2G is part of the high-speed CMOS range and is fabricated with silicon gate CMOS technology. It possesses the robustness to operate over a wide range of supply voltages and temperatures, making it suitable for demanding applications. The device features a typical tpd of 8ns, ensuring swift operation for high-speed data processing tasks.

Design Flexibility

With its addressable latch configuration, the device provides designers with the flexibility to control each bit independently, which is essential for complex logic operations. The 3-state outputs ensure that multiple latches can be connected to common bus lines, allowing for efficient data transfer and bus management.

Applications

The MC74ACT259DR2G is ideal for a broad spectrum of digital applications, including:

  • Data storage and retrieval systems
  • Communication systems
  • Instrumentation and control systems
  • Processors and microcontrollers
  • Function generation in digital signal processing

Environmental Compliance

The device is compliant with the latest environmental standards, including lead-free and RoHS directives, ensuring that it meets global environmental regulations and can be used in products marketed worldwide.

In summary, the MC74ACT259DR2G from ON Semiconductor is a high-quality, versatile component that provides the performance and flexibility needed for a wide range of digital applications. Its robust design and environmental compliance make it a smart choice for engineers and designers looking to create reliable and efficient digital systems.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Renesas Electronics America
Channel IC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess