EN
  • EN
  • DE

PIC16F785-I/ML

Part No PIC16F785-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 20-Pin Flash-Based, 8-Bit CMOS Microcontroller with Two-Phase Asynchronous Feedback PWM Dual High-Speed Comparators and Dual Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1238014-PIC16F785-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F785
Introduction Date August 27, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F785-I/ML CAD Model

Description

Microchip Technology PIC16F785-I/ML Microcontroller

The PIC16F785-I/ML is a powerful 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low-power consumption. The PIC16F785-I/ML is designed to cater to a wide range of applications, including but not limited to consumer electronics, automotive systems, and industrial automation.

Encased in a 28-pin QFN (Quad Flat No-leads) package, the PIC16F785-I/ML offers an optimal solution for space-constrained applications. It operates at a voltage range of 2.0V to 5.5V, allowing for versatile power management and compatibility with various electronic components. The microcontroller features a precision internal oscillator, eliminating the need for external clock sources and further reducing the overall system cost and complexity.

One of the standout features of the PIC16F785-I/ML is its integrated analog peripherals. It includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which enables the microcontroller to process analog signals from sensors and other input devices. Additionally, it provides two analog comparators and a programmable 16-level low voltage detection module, which can be crucial for battery-operated devices where power management is critical.

The device boasts 3.5KB of flash memory, providing ample space for application code, and 128B of EEPROM for non-volatile data storage. With 256B of RAM, it can handle intermediate data processing efficiently. The microcontroller supports a wide variety of serial communication protocols, including I²C, SPI, and UART, making it highly adaptable to communication-intensive tasks.

For those concerned with device security and system integrity, the PIC16F785-I/ML comes with features like Watchdog Timer (WDT), Power-on Reset (POR), and Brown-out Reset (BOR), ensuring reliable operation under varying conditions. The microcontroller is also supported by Microchip's MPLAB® integrated development environment (IDE), which provides a comprehensive suite of tools for development and debugging.

In summary, the PIC16F785-I/ML from Microchip Technology is a versatile, efficient, and reliable microcontroller that is well-suited for a multitude of embedded applications. Its robust feature set and support infrastructure make it an excellent choice for designers and engineers looking to create sophisticated and cost-effective products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9128 $53.2152
21+ $4.8516 $101.8836
32+ $4.7000 $150.4000
44+ $4.5483 $200.1252
57+ $4.3967 $250.6119
77+ $3.9419 $303.5263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess