The LMC6464BIM is a high-quality integrated circuit designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision device is part of the LMC family and offers a combination of low power and high performance, making it an ideal choice for a wide range of applications.
Key Features
- Low Voltage Operation: The LMC6464BIM operates at a supply voltage range from 1.8V to 5.5V, which is perfect for battery-operated and portable devices where power efficiency is crucial.
- Low Power Consumption: With a typical quiescent current of just 20 µA per amplifier, this IC helps to extend battery life and reduce power consumption in your designs.
- Rail-to-Rail Output: The device offers rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is especially beneficial in low-voltage applications.
- Input Common-Mode Voltage Range: It includes an input common-mode voltage range that includes ground, making the IC suitable for single-supply operations.
- High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
Applications
The versatility of the LMC6464BIM allows it to be used in various applications, including:
- Portable and compact devices
- Battery-powered instruments
- Sensor interfaces
- Analog filters
- Medical instrumentation
- Low-voltage data acquisition systems
Product Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
1.8V to 5.5V |
| Quiescent Current (per amplifier) |
20 µA (Typical) |
| Output Swing |
Rail-to-Rail |
| Package Type |
SOP (Small Outline Package) |
| Operating Temperature Range |
-40°C to +85°C |
With its exceptional features, the LMC6464BIM from Texas Instruments is the perfect solution for designers looking for a reliable, low-power operational amplifier for their next project.