EN
  • EN
  • DE

AT24C08AN-10SI

Part No AT24C08AN-10SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 4.5 µs
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C08
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565166-AT24C08AN-10SI
Ultra Librarian 3D Model Ultra Librarian AT24C08AN-10SI CAD Model

Description

The AT24C08AN-10SI is a high-performance 8Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device provides robust storage solutions for a wide array of applications requiring non-volatile memory storage.

Key Features

  • Memory Size: The device comes with 8Kb (8,192 bits) of memory, organized as 1024 words of 8 bits each, providing ample space for user data storage.
  • Interface: It uses the industry-standard two-wire serial interface, I²C (Inter-Integrated Circuit), which allows for simple integration into most microcontroller-based systems.
  • Speed: The AT24C08AN-10SI operates at a clock frequency of 1MHz, ensuring fast data transfer rates for efficient performance in various applications.
  • Operating Voltage: It supports a wide range of operating voltages from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package Type: The EEPROM is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, designed for space-efficient mounting on printed circuit boards.
  • Temperature Range: This device is operational across the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Cycle Time: It features a 5ms write cycle time, allowing for quick updates to stored data.
  • Endurance: The AT24C08AN-10SI boasts a high write endurance with 1 million write cycles per word and a data retention period of 100 years, ensuring the longevity of stored information.

Applications

This EEPROM is ideal for applications that require data storage that must be preserved during power loss. It is commonly used in:

  • Smart cards
  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Portable devices

With its robust feature set, the Microchip Technology AT24C08AN-10SI EEPROM is a reliable choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess