EN
  • EN
  • DE

IDT74FCT138D

Part No IDT74FCT138D
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS 1-OF-8 DECODER WITH ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184919-IDT74FCT138D
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT138D CAD Model

Description

The IDT74FCT138D is a high-speed 1-of-8 decoder/demultiplexer fabricated with advanced CMOS technology by Integrated Device Technology (IDT). This device accepts three address inputs (A0-A2) and enables one of eight outputs based on the binary address applied to these inputs. The device features three enable inputs (E1, E2, and E3) to facilitate easy cascading for expansion to larger decoding networks. The low output impedance ensures excellent driving capability.

Applications

  • Memory address decoding
  • Data routing
  • Chip selection
  • Logic function generation
  • Peripheral selection

Features

  • High-speed operation: Reduces system propagation delays.
  • Low power consumption: Minimizes power dissipation.
  • Three enable inputs: Allows for easy cascading.
  • 1-of-8 decoding: Provides eight mutually exclusive outputs.
  • Low output impedance: Ensures excellent driving capability.
  • TTL-compatible inputs: Allows easy interfacing with TTL logic.

Benefits

  • Increased system performance: High speed and low propagation delays contribute to faster system operation.
  • Reduced power consumption: Minimizes energy costs and extends battery life in portable devices.
  • Simplified system design: Enable inputs facilitate easy cascading for larger decoding applications.
  • Versatile applications: Can be used in a wide range of decoding and demultiplexing applications.
  • Improved signal integrity: Low output impedance ensures reliable signal transmission.

Additional Details

The IDT74FCT138D is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It operates over a standard industrial temperature range. Detailed electrical characteristics, such as propagation delay specifications, input/output voltage levels, and power consumption figures, are available in the product datasheet provided by IDT.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess