Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 23K640T-E/SN CAD Model

Description

IC SRAM 64KBIT SPI 20MHZ 8SOIC

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K
Micron Technology Inc.
IC DRAM 16GBIT PAR 78FBGA
Lowest to $136.9900
ECAD model for MT40A2G8SA-062E:F
STMicroelectronics
IC EEPROM 16KBIT MICROWIRE 8SOIC
Need more? Email Us
ECAD model for M93C86-WMN6
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PAR 54TSOP II / SRAM - Dual Port, Asynchronous Memory IC 16Mbit Parallel 10 ns 54-TSOP II
Lowest to $50.8025
ECAD model for IS61WV102416FBLL-10T2LI
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
ECAD model for IS43TR81280B-125JBL
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.7228
ECAD model for M24128X-FCU6T/TF
Microchip Technology
IC EEPROM 32KBIT SPI 3MHZ 8DIP
Lowest to $2.0198
ECAD model for 25C320/P
GigaDevice Semiconductor
IC FLASH 512KBIT SPI/QUAD 8USON
Lowest to $0.9982
ECAD model for GD25LQ05CEIGR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention