EN
  • EN
  • DE

AT45DB011-JC

Part No AT45DB011-JC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT SPI 15MHZ 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 264 Bytes x 512 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT45DB011
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565772-AT45DB011-JC
Ultra Librarian 3D Model Ultra Librarian AT45DB011-JC CAD Model

Description

Microchip Technology's AT45DB011-JC

The AT45DB011-JC from Microchip Technology is a high-performance, 1-megabit DataFlash memory chip that provides a robust storage solution for a wide range of applications. This compact, serial interface flash memory is designed to offer fast read and write capabilities, low power consumption, and a high level of reliability, making it an ideal choice for embedded systems, IoT devices, and portable electronics.

Key Features

  • Capacity: The device offers a storage capacity of 1-megabit or 128 kilobytes, organized as pages of 264 bytes each.
  • Interface: It features a rapid serial peripheral interface (SPI) compatible with the Serial Peripheral Interface (SPI) protocol, ensuring easy integration with most microcontrollers.
  • Performance: The AT45DB011-JC boasts high-speed operation with rapid page programming and low page erase times. It supports a read speed of up to 66 MHz, enabling fast access to stored data.
  • Data Protection: Users can take advantage of the chip's flexible erase capabilities, which include block and sector erase functions, as well as full chip erase. Additionally, the device includes hardware and software data protection schemes to prevent inadvertent writes and data corruption.
  • Power Efficiency: With its low-power design, the AT45DB011-JC is optimized for battery-powered applications, featuring deep power-down capabilities to extend battery life.
  • Endurance: The memory chip is rated for a high number of program/erase cycles, ensuring data retention and stability over an extended period.
  • Operating Conditions: It operates over a wide temperature range, making it suitable for use in various environmental conditions.

Applications

The AT45DB011-JC is versatile and can be used in a multitude of applications, including but not limited to:

  • Digital voice recorders
  • GPS systems
  • Smart cards
  • Industrial control systems
  • Medical devices

Microchip Technology's AT45DB011-JC DataFlash memory provides a reliable and efficient storage solution that meets the demands of modern electronic devices and systems. Its advanced features and robust performance make it an excellent choice for designers looking to enhance their products with high-quality, non-volatile memory.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess