Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type RGB to NTSC/PAL Encoder
Applications RGB to NTSC/PAL
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554269-AD720JP
Ultra Librarian 3D Model Ultra Librarian AD720JP CAD Model

Description

The AD720JP is a high-performance integrated circuit developed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision component is designed to cater to a wide array of applications, including industrial, medical, communication, and automotive systems, where accuracy and reliability are of paramount importance.

Key Features

  • High Precision: The AD720JP offers exceptional accuracy and stability, making it suitable for critical applications that require precise measurements.
  • Wide Operating Range: Engineered to operate efficiently across a broad range of temperatures and supply voltages, it ensures consistent performance in diverse environments.
  • Robust Output: The device provides a stable and robust output signal, which is essential for high-quality data acquisition and signal processing.
  • Flexible Integration: Its compact package allows for easy integration into various circuit designs without compromising on space or power consumption.

Applications

The AD720JP's versatility allows it to be utilized in numerous applications. Its precise nature is particularly beneficial in:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical equipment
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type JP Suffix Manufacturer Analog Devices Inc.

The AD720JP represents Analog Devices Inc.'s commitment to high standards and innovation. With its robust feature set and flexible application potential, it stands as a top choice for designers seeking reliability and precision in their electronic components.

For more information and detailed technical specifications, please refer to the official Analog Devices Inc. datasheet for the AD720JP.

You May Also Be Interested in

Intersil
IC VIDEO DECODER NTSC/PAL 80QFP
Need more? Email Us
ECAD model for HMP8117CN
Renesas Electronics America
IC VIDEO DECODER 8-IN-1 144-TQFP
Need more? Email Us
ECAD model for TW6869-TA1-CRH
Texas Instruments
With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Lowest to $33.6114
ECAD model for TVP5158IPNPQ1
Rochester Electronics
COLOR SIGNAL DECODER
Lowest to $17.1364
ECAD model for TVP5158IPNPRQ1
Analog Devices Inc.
10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $16.5629
ECAD model for ADV7181DWBCPZ
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $1.8573
ECAD model for TIR1000PS
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
ECAD model for SAA7105E/V1/G,518
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.4511
ECAD model for TW9900-NA1-GR
Texas Instruments
Ultralow-Power NTSC/PAL/SECAM Video Decoder
Lowest to $3.9204
ECAD model for TVP5150AM1PBSG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention