EN
  • EN
  • DE

ADV7181DWBCPZ

Part No ADV7181DWBCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description 10-Bit, 10-Channel, Multiformat SDTV/HDTV | IC VIDEO DECODER SD/HD 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Video
Supply Voltage , Analog 3.15V ~ 3.45V
Supply Voltage , Digital 1.65V ~ 2V
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number ADV7181
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142683-ADV7181DWBCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7181DWBCPZ CAD Model

Description

The ADV7181DWBCPZ is a highly integrated, multi-format video decoder developed by Analog Devices Inc. This advanced component is designed to convert analog video signals into digital form, supporting a wide range of video formats and interfaces. It is an ideal solution for applications that require high-quality video capture, such as video surveillance systems, automotive infotainment, and industrial video processing.

Key Features

  • Multi-Format Support: The ADV7181DWBCPZ is capable of decoding a multitude of analog video signals, including NTSC, PAL, SECAM, and various high-definition formats. This versatility makes it suitable for a global market where different video standards are in use.
  • High-Quality Digital Output: With its 10-bit Analog-to-Digital Converter (ADC), the device ensures excellent image quality and fine detail in the digital video output.
  • Automatic Format Detection: The decoder can automatically detect the format of the incoming video signal, simplifying the design of end-user applications by reducing the need for manual configuration.
  • Advanced Noise Reduction: It includes sophisticated noise reduction algorithms that help to improve the signal-to-noise ratio and reduce image artifacts, providing cleaner and crisper video output.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7181DWBCPZ maintains low power consumption, making it suitable for portable and battery-operated devices.

Applications

  • Video Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Professional Video Editing and Broadcasting Equipment
  • Industrial Video Processing
  • Medical Imaging Devices

Technical Specifications

  • Package: 64-LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: Typically 1.8V for Digital I/O, 3.3V for Analog

The ADV7181DWBCPZ by Analog Devices Inc. is a robust and reliable video decoding solution that provides excellent video quality for a wide range of applications. Its comprehensive feature set, combined with the reputation of Analog Devices for high-performance components, makes it a top choice for designers looking to integrate video capabilities into their systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $10.1190
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
Digital video encoder
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7883 $59.1532
10+ $12.1340 $121.3400
15+ $11.7548 $176.3220
21+ $11.3756 $238.8876
27+ $10.9964 $296.9028
36+ $9.8588 $354.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess