EN
  • EN
  • DE

TIR1000IPS

Part No TIR1000IPS
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Infrared Encoder/Decoder
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1499888-TIR1000IPS
Ultra Librarian 3D Model Ultra Librarian TIR1000IPS CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess