EN
  • EN
  • DE

SAA7118E-M5

Part No SAA7118E-M5
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 187542-SAA7118E-M5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7118E-M5 CAD Model

Description

NXP SAA7118E-M5 Video Decoder

The SAA7118E-M5 from NXP Semiconductors is a highly integrated video decoder chip designed to provide a comprehensive solution for the conversion of analog video signals to digital form. It is an ideal component for applications in digital video recording, video surveillance systems, and any multimedia system requiring a bridge from analog video sources to digital processing units.

At the heart of the SAA7118E-M5 lies its ability to support multiple analog video formats, including NTSC, PAL, and SECAM. This versatility makes it suitable for global products where compatibility with different video standards is a necessity. The chip can handle composite video, S-Video, and component video inputs, providing flexibility in interfacing with various video sources.

The device features an advanced 9-bit analog-to-digital conversion system that ensures high-quality video digitization with minimal noise and distortion. With its built-in automatic gain control (AGC), the SAA7118E-M5 can adapt to varying signal strengths, delivering consistent video quality even in challenging conditions.

Another key feature of the SAA7118E-M5 is its on-chip microcontroller, which simplifies system design by handling complex tasks such as mode detection and signal processing. The inclusion of programmable video output formats allows designers to tailor the output to match the requirements of the subsequent digital video processing stages.

Connectivity is a strong suit of the SAA7118E-M5, as it offers a flexible digital interface that can be configured to output data in multiple formats, including ITU-R BT.656 and ITU-R BT.601. This makes it easy to connect to DSPs, FPGAs, or other video processing units.

Designed with power efficiency in mind, the SAA7118E-M5 operates at a low power consumption level, making it suitable for portable and battery-powered devices. The chip is housed in a compact PQFP-80 package, which is conducive to space-constrained applications.

In summary, the SAA7118E-M5 from NXP is a powerful and adaptable video decoder that meets the needs of a wide array of video applications. Its robust feature set ensures that it can deliver high-quality digital video, making it a go-to choice for designers who require a reliable and versatile analog video decoding solution.

You May Also Be Interested in

STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess