EN
  • EN
  • DE
  • IT

STA016AP

Part No STA016AP
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER AUDIO 2.5 64TQFP  /  Audio Decoder IC Multimedia 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Audio Decoder
Applications Multimedia
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number STA016
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261070-STA016AP
Ultra Librarian 3D Model Ultra Librarian STA016AP CAD Model

Description

Product Overview: STA016AP from STMicroelectronics

The STA016AP is a cutting-edge MPEG 2.5 Layer III Audio Decoder, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced audio processor is tailored for high-quality audio applications, providing a seamless solution for decoding compressed audio streams in MP3 format.

Key Features

  • Support for MPEG 1, 2, and 2.5 Layer III decoding, ensuring compatibility with a wide range of audio formats.
  • Integrated Digital Audio Interface Receiver (DAI), facilitating easy connection to digital audio sources.
  • Embedded Serial Audio Interface (SAI), which allows for direct interfacing with digital audio systems and microcontrollers.
  • Low power consumption, making it ideal for battery-powered devices such as portable media players and digital audio receivers.
  • High-quality audio output with support for various sampling frequencies, providing flexibility for different audio playback requirements.
  • Small package size, ensuring a compact footprint for space-constrained applications.

Applications

The STA016AP is versatile and can be used in a multitude of audio playback devices. Its high-quality audio decoding capabilities make it suitable for:

  • Portable MP3 players
  • Car audio systems
  • Home audio and theater systems
  • Public announcement systems
  • Digital audio broadcasting receivers

Technical Specifications

The STA016AP operates over a wide temperature range and is designed to meet the rigorous demands of modern audio systems. It is available in a surface-mount package that is compatible with standard PCB manufacturing processes, ensuring ease of integration into various designs.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STA016AP is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in consumer and professional audio applications.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5828
Renesas Electronics America
SINGLE CHIP DTV VIDEO DECODER / IC
Lowest to $15.3822
Renesas Electronics America
IC DECODER NTSC/PAL 352BGA / Decoder IC NTSC, PAL 352-PBGA (27x27)
Lowest to $92.1225
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.5967
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.8802
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.6194
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.5071
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.6093
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6390

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess