EN
  • EN
  • DE

SAF7118H/V1

Part No SAF7118H/V1
Manufacturer Sigma Designs Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO CODEC W/FILTER 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Sigma Designs Inc.
Packaging Tray
Type Video Decoder
Applications Video
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 160-QFP (28x28)
Win Source Part Number 211461-SAF7118H/V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7118H/V1 CAD Model

Description

The SAF7118H/V1 is a video decoder from Sigma Designs Inc.

  • Application: used for various video applications.
  • Popularity: medium popularity
  • Supply and Demand: limited supply and demand status.
  • Package: tray package
  • Mounting Type: SMD (SMT)
  • Category: integrated circuits
  • Case/Package: 160-QFP (28x28)
  • Analog Supply Voltage: 3.1 V to 3.5 V
  • Digital Supply Voltage: 3 V to 3.6 V
  • Win Source Part Number: 211461-SAF7118H/V1

You May Also Be Interested in

LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess