EN
  • EN
  • DE

AD1893JST

Part No AD1893JST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC SAMPLE-RATE CONV 16BIT 44LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Series SamplePort™
Package Bag
Product Status Obsolete
Type Sample Rate Converter
Applications Multimedia
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number AD1893
Standard Package 23 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553011-AD1893JST
Ultra Librarian 3D Model Ultra Librarian AD1893JST CAD Model

Description

The AD1893JST is a cutting-edge audio sampling rate converter designed and manufactured by the renowned Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is engineered to provide seamless and high-quality audio conversion across a wide range of sampling rates, making it an ideal choice for professional and consumer audio applications.

Key Features

  • High-Performance Conversion: The AD1893JST offers exceptional audio conversion with low distortion and noise, ensuring that the audio integrity is preserved during the sampling rate conversion process.
  • Versatile Sampling Rates: This device supports a broad range of input and output sampling rates, making it highly adaptable for various audio processing needs.
  • Input and Output Jitter Tolerance: The AD1893JST is designed to tolerate jitter on both input and output clocks, which is crucial for maintaining audio quality in systems where clock stability cannot be guaranteed.
  • Easy Integration: With its simple interface and minimal external component requirements, the AD1893JST can be easily integrated into existing audio systems.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered devices and applications where power efficiency is a priority.

Applications

The AD1893JST is perfect for a variety of audio applications, including:

  • Professional Audio Equipment
  • Consumer Electronics
  • Digital Audio Workstations
  • Audio Broadcasting
  • Home Theater Systems

Technical Specifications

Some of the technical specifications of the AD1893JST include:

  • Dynamic Range: Ensures high-quality audio with minimal noise and distortion.
  • THD+N: Low Total Harmonic Distortion + Noise for pristine audio reproduction.
  • Package Type: Available in a robust package that ensures long-term reliability and performance.

The AD1893JST from Analog Devices Inc. is a testament to the company's commitment to excellence in audio processing technology. Its robust feature set and adaptability make it a top choice for those seeking to enhance their audio systems with professional-grade sampling rate conversion.

You May Also Be Interested in

Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess