EN
  • EN
  • DE

TVP5158IPNPQ1

Part No TVP5158IPNPQ1
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description With Independent Scalers, Noise Reduction, Auto Contrast, and Flexible Output Formatter for Security and Other Multi-Channel Video Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Tray
Type NTSC/PAL Video Decoder
Applications Security Systems
Operating Supply Voltage 1.1V, 1.8V, 3.3V
Voltage - Supply, Digital 1.1V, 3.3V
Mounting SMD
Package 128-TQFP Exposed Pad
Manufacturer Package 128-HTQFP (14x14)
Win Source Part Number 1275047-TVP5158IPNPQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TVP5158
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TVP5158IPNPQ1 CAD Model

Description

Texas Instruments TVP5158IPNPQ1 Multi-Channel Video Decoder

The TVP5158IPNPQ1 is a highly integrated multi-channel video decoder designed by Texas Instruments specifically for the automotive and surveillance markets. This advanced decoder chip can simultaneously process four independent channels of analog video, making it an ideal solution for applications requiring multiple video inputs such as rearview cameras, parking assistance systems, and multi-camera surveillance systems.

Featuring Texas Instruments' cutting-edge technology, the TVP5158IPNPQ1 supports NTSC, PAL, and SECAM video formats, providing a versatile platform that can be used across different regions and standards. Each of the four video decoders can operate independently, with individual 8-bit digital video outputs that ensure high-quality image capture.

The device boasts an array of features designed to enhance video quality, such as 2D comb filtering, which reduces color artifacts and enhances image clarity. Additionally, the macrovision detection feature ensures compliance with copy protection standards, making the TVP5158IPNPQ1 a reliable choice for commercial video applications.

The decoder is housed in a 128-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint, essential for space-constrained automotive and surveillance applications. The operating temperature range of -40°C to 85°C ensures that the TVP5158IPNPQ1 performs reliably in a variety of harsh environments.

Integration is further simplified with an I2C interface for programming and control, allowing for easy configuration and customization of settings. The device also includes an internal voltage regulator, which minimizes the need for external power supply components.

In summary, the Texas Instruments TVP5158IPNPQ1 is a robust and versatile multi-channel video decoder that offers excellent video quality, a compact design, and a range of features tailored for automotive and surveillance applications. Its ability to handle multiple video streams with ease makes it a go-to solution for developers looking to create sophisticated multi-camera systems.

You May Also Be Interested in

Genesys
QFN-48-EP(6x6) Interface Controllers RoHS
Lowest to $2.3284
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3837 $53.5348
10+ $10.9815 $109.8150
15+ $10.6383 $159.5745
20+ $10.2951 $205.9020
26+ $9.9520 $258.7520
34+ $8.9225 $303.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,222 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess