EN
  • EN
  • DE

LT6402CUD-20#PBF

Part No LT6402CUD-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 400 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 072412-LT6402CUD-20#PBF
Ultra Librarian 3D Model Ultra Librarian LT6402CUD-20#PBF CAD Model

Description

The LT6402CUD-20#PBF is a high-performance, low-distortion, differential amplifier and filter designed by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This component is engineered to cater to the demanding requirements of communications systems, driving high-speed analog-to-digital converters (ADCs), and a wide range of signal processing applications.

Key Features

  • Integrated Filter: The LT6402CUD-20#PBF incorporates a fixed-gain, low-pass filter with a -3dB frequency of 20MHz, making it ideal for anti-aliasing or reconstruction filtering.
  • Low Distortion: With an excellent distortion performance, this component ensures signal integrity, which is critical for high-end communication systems and instrumentation.
  • Differential Input and Output: The differential nature of the inputs and outputs provides improved noise immunity and is suitable for driving differential ADCs, which are common in modern digital communication systems.
  • Adjustable Gain: The gain of the amplifier is externally adjustable, allowing for flexibility in a variety of applications.
  • Single or Dual Supply Operation: It can operate from a single 3V to 8.5V supply or dual ±1.5V to ±4.25V supplies, adding to its versatility in system design.
  • Low Power Consumption: The device is optimized for low power operation, which is beneficial for portable and battery-powered applications.
  • Compact Package: Housed in a 16-lead QFN package, the LT6402CUD-20#PBF is designed for space-constrained applications.

Applications

The LT6402CUD-20#PBF is suitable for a wide range of applications, including wireless and wired broadband communications, medical imaging systems, industrial instrumentation, and video signal processing. Its high level of integration and performance makes it a popular choice among engineers looking for a reliable solution for their signal conditioning needs.

Ordering Information

The product is available with the part number LT6402CUD-20#PBF, ensuring you receive the Pb-free (RoHS compliant) version of the device. For more information or to place an order, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess