EN
  • EN
  • DE

MAX303CPE

Part No MAX303CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Precision, Dual, High-Speed Analog Switches | IC SWITCH DUAL SPDT 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 10V ~ 30V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -90dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX303
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212845-MAX303CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX303CPE CAD Model

Description

Maxim Integrated MAX303CPE Precision, High-Speed Analog Switch

The MAX303CPE from Maxim Integrated is a state-of-the-art precision, high-speed analog switch that offers exceptional performance for a wide range of applications. Designed with cutting-edge technology, this switch is perfect for systems that require precise signal routing with minimal distortion and attenuation.

Encased in a durable 16-pin plastic DIP package, the MAX303CPE ensures reliable operation even in challenging environmental conditions. Its robust design is complemented by its impressive electrical specifications, which include a very low on-resistance (RON) typically at 35 ohms, ensuring minimal signal loss and high signal integrity.

This analog switch is characterized by its high-speed switching capabilities, with a transition time of just 250 ns, making it an ideal choice for applications that demand quick response times. Additionally, the MAX303CPE boasts a wide analog signal range, functioning efficiently with dual ±15V supplies or a single +5V supply, providing versatility in various circuit configurations.

The device features a dual 4-channel configuration, allowing for multiple signal paths to be controlled simultaneously, which is particularly useful in multiplexing applications. Its digital logic inputs are TTL and CMOS compatible, ensuring that it can be easily integrated into a wide variety of digital systems without the need for additional level-shifting components.

With its exceptional off-leakage current characteristics, the MAX303CPE maintains signal integrity by preventing unwanted signal bleed, which is crucial in precision applications such as data acquisition, test equipment, and audio signal routing. The switch's high off-isolation also minimizes crosstalk between channels, preserving the clarity and quality of the signals being processed.

In summary, the Maxim Integrated MAX303CPE analog switch is a versatile and high-performance component that offers low distortion, high speed, and precise signal handling capabilities. Its robust package, combined with its excellent electrical properties, makes it a reliable and efficient choice for designers looking to enhance their systems with a top-tier analog switching solution.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7907 $61.5349
17+ $7.2130 $122.6210
25+ $6.9875 $174.6875
35+ $6.7622 $236.6770
45+ $6.5368 $294.1560
60+ $5.8605 $351.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess