EN
  • EN
  • DE
  • IT

P60D016MX37/9B120J

Part No P60D016MX37/9B120J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D016MX37/9B120J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346280-P60D016MX37/9B120J
Ultra Librarian 3D Model Ultra Librarian P60D016MX37/9B120J CAD Model

Description

Introducing the NXP P60D016MX37/9B120J Secure Microcontroller

The NXP P60D016MX37/9B120J represents a state-of-the-art secure microcontroller designed to meet the increasing demands for security in embedded systems. This powerful microcontroller is engineered to provide an optimal solution for applications requiring robust security measures, such as mobile transactions, identity verification, and secure access control.

Advanced Security Features

At the core of the P60D016MX37/9B120J's security capabilities is its advanced cryptographic engine. It supports a wide range of encryption standards, including AES, DES, and 3DES, ensuring that data remains secure during transmission and storage. Additionally, the microcontroller incorporates a true random number generator (TRNG) for generating secure keys and a dedicated hardware for public key cryptography, making it ideal for applications that require secure key exchange and digital signature generation and verification.

High-Performance Processing

Equipped with a high-speed processor core, the P60D016MX37/9B120J delivers exceptional performance for complex computational tasks. This makes it suitable for not only security-related functions but also for intensive applications that require quick data processing and real-time operations.

Flexible Memory Options

The microcontroller provides an ample and flexible memory architecture, including both EEPROM and Flash memory. This allows for secure storage of sensitive data and application code, as well as the ability to update the firmware in the field, enhancing the product's lifespan and adaptability to evolving security protocols.

Robust Design and Connectivity

Designed with longevity and reliability in mind, the NXP P60D016MX37/9B120J is built to withstand the rigors of demanding environments. Its robust design ensures stable operation across a wide temperature range and under various conditions. Moreover, the microcontroller offers a variety of connectivity options, making it easy to integrate into existing systems and networks.

Applications

The versatility of the P60D016MX37/9B120J makes it an ideal choice for a multitude of applications, including but not limited to smart cards, secure elements for mobile devices, IoT security modules, and government-issued identification documents. Its advanced security features ensure that it can protect sensitive information and authenticate transactions with the highest level of trust.

In conclusion, the NXP P60D016MX37/9B120J secure microcontroller is a powerful, secure, and versatile solution for modern security needs, offering top-tier encryption, processing power, and flexibility to accommodate a wide range of applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess