EN
  • EN
  • DE

SN74FB2031RCRG3

Part No SN74FB2031RCRG3
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC TXRX ADDRESS/DATA 9BIT 52QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type TTL/BTL Transceiver/Translator
Supply Voltage 4.5 V to 5.5 V
Number of Bits 9
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-QFN (10x10)
Win Source Part Number 131430-SN74FB2031RCRG3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74FB2031RCRG3 CAD Model

Description

The SN74FB2031RCRG3 from Texas Instruments is a high-performance, robust integrated circuit designed to provide superior functionality and reliability in a variety of applications.

  • Type: 10-bit bus transceiver
  • Interface: Bi-directional between a 3.3-V bus and a 5-V bus
  • Latch-Up Performance: 500 mA
  • Output-Enable Function: Automatic
  • Package: VQFN
  • Operating Temperature Range: 0°C to 70°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess